0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.8A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.8A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.8A (Switch) SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 071124-LM2731YMF/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.8A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 22V (Switch)
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Power Management
IC REG BOOST ADJ 1.8A SOT23-5
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.8A (Switch) SC-74A, SOT-753
Switching Voltage Regulators 0.6/1.6MHZ BOOST CONVERTER
IC REG BOOST ADJ 1.8A SOT23-5
IC REG BOOST ADJ 1.8A SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2731YMF/NOPB | LM2731YMF/NOPBTR-ND | 071124-LM2731YMF/NOPB | LM2731YMF/NOPB | LM2731YMF/NOPB | LM2731YMF/NOPB | LM2731YMF/NOPB | LM2731YMF/NOPB |
| Product Name | LM2731 0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2731YMF/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 1.23 to 22 volts | 2.7 to 22 volts | 2.7 volts | 2.7 volts | 2.7 to 22 volts | 2.7 volts | ||
| VIN | 2.7 to 14 volts | 2.7 to 14 volts | 14 volts | 14 volts | 2.7 to 14 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |