0.6/1.6 MHz Boost Converters With 40V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A (Switch) SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 018876-LM2733YMF/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Family Name: LM2733
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): MAX5026EUT+TG069; MAX5026EUT+; MAX5026EUT; MAX5026EUT+T;
Introduction Date: November 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Power Management
Texas Instruments LM2733YMF/NOPB
Texas Instruments LM2733YMF/NOPB
Texas Instruments LM2733YMF/NOPB
IC REG BOOST ADJ 1A SOT23-5
IC REG BOOST ADJ 1A SOT23-5
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A (Switch) SC-74A, SOT-753
LM2733 0.6/1.6 MHZ BOOST CONVERT
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2733YMF/NOPB | LM2733YMF/NOPBTR-ND | 018876-LM2733YMF/NOPB | 5335430 | 5335430P | LM2733YMF/NOPB | LM2733YMF/NOPB | LM2733YMF/NOPB | LM2733YMF/NOPB |
| Product Name | LM2733 0.6/1.6 MHz Boost Converters With 40V Internal FET Switch in SOT-23 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2733YMF/NOPB | Switching Regulators | Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost; Boost | Boost | Boost | ||||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; Sot-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Output Voltage | 3 to 40 volts | 2.7 to 40 volts | 2.7 volts | 2.7 volts | 2.7 to 40 volts | 2.7 volts | |||
| VIN | 2.7 to 14 volts | 2.7 to 14 volts | 14 volts | 2.7 to 14 volts | 14 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |