High Voltage (30V, 1.25A) Step Down Switching Regulator 10-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad
IC REG BUCK ADJ 1.25A 10WSON
IC REG 1.25A
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 10-WDFN Exposed Pad
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2695SD/NOPB | LM2695SD/NOPBTR-ND | LM2695SD/NOPB | LM2695SD/NOPB | LM2695SD/NOPB | LM2695SD/NOPB |
| Product Name | LM2695 High Voltage (30V, 1.25A) Step Down Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; HTSSOP,WSON | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Output Voltage | 2.5 to 24 volts | 2.5 to 24 volts | 2.5 volts | 2.5 to 24 volts | ||
| IOUT | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps |