Manufacturer: Texas Instruments
Win Source Part Number: 082650-LM27402SQx
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 082650-LM27402SQx |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM27402SQx |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 16-WQFN (4x4) |
| Life Cycle Stage | Maturity; Active |