The LM2674N-ADJ/NOPB is a step-down voltage regulator in an 8-pin PDIP package, measuring 9.81mm by 9.43mm, designed to provide an adjustable output voltage from 1.21V to 37V with a maximum output current of 500mA. It operates with an 8V to 40V input voltage range and features a fixed 260kHz switching frequency. The device includes thermal shutdown and current limit protection, with a maximum output voltage tolerance of ±1.5% over line and load conditions. It requires only five external components and supports TTL shutdown with a standby current of 50μA. The part is rated for operation from -40°C to 125°C.
SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 8-PDIP -40 to 125
Texas Instruments LM2674N-ADJ/NOPB
Texas Instruments LM2674N-ADJ/NOPB
Texas Instruments LM2674N-ADJ/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 138097-LM2674N-ADJ/N
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 37V
Minimum Input Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
Switching Regulator, Voltage-mode, 0.5A, 260kHz Switching Freq-Max, DMOS, PDIP8
IC REG BUCK ADJ 500MA 8DIP
IC REG BUCK ADJ 500MA 8DIP
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 8-DIP (0.300", 7.62mm)
Switching Regulator IC Output
IC REG BUCK ADJ 500MA 8DIP
Switching Voltage Regulators pwr Cnvtr Hi Eff 500mA SD Vtg Reg
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2674N-ADJ/NOPB | 5334998 | 5334998P | 138097-LM2674N-ADJ/NOPB | LM2674N-ADJ/NOPB-ND | LM2674N-ADJ/NOPB | LM2674N-ADJ/NOPB | LM2674N-ADJ/NOPB | LM2674N-ADJ/NOPB | LM2674N-ADJ/NOPB | LM2674N-ADJ/NOPB | LM2674N-ADJ/NOPB |
| Product Name | LM2674 SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674N-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck; Boost | Buck | Buck | Buck | |||||||
| Package Type | Other; PDIP,SOIC,WSON | DIP; Other; Mdip | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; PDIP8 | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||||||
| Output Voltage | 1.23 to 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | 1.2 to 37 volts | ||||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |