3A Step-Down Voltage Regulator with Adjustable Current Limit 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK ADJ 3A TO263-7
IC REG BUCK ADJ 3A TO263-7
IC REG BUCK ADJ 3A DDPAK
Switching Voltage Regulators 8V to 40V, 3A SIMPLE SWITCHER- buck converter with adjustable current limit 7-DDPAK/TO-263 -40 to 125
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2673SX-ADJ | LM2673SX-ADJTR-ND | LM2673SX-ADJ | LM2673SX-ADJ | LM2673SX-ADJ | LM2673SX-ADJ | LM2673SX-ADJ |
| Product Name | LM2673 3A Step-Down Voltage Regulator with Adjustable Current Limit | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | ||
| Special Features | Enable | ||||||
| Output Voltage | 1.23 to 37 volts | 1.2 to 37 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |