Switching Regulator, Voltage-mode, 8.75A, 280kHz Switching Freq-Max, PDSO14
IC REG BUCK ADJ 5A 14VSON
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 5A 14-VDFN Exposed Pad
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2677LD-ADJ | LM2677LD-ADJ | LM2677LD-ADJ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WSON16 | Other; 14-VDFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |
| Output Voltage | 1.2 volts | 1.2 to 37 volts | |
| IOUT | 5 amps | 5 amps |