The LM2678SX-5.0/NOPB is a 5A step-down switching voltage regulator with a fixed 5V output, designed for high-efficiency power conversion. It is packaged in a DDPAK/TO-263 (KTW) format measuring 10.1mm by 15.24mm. The device operates over an input voltage range of 8V to 40V with a fixed switching frequency of 260kHz and maintains a ±2% output voltage tolerance across full line and load conditions. It supports an operating junction temperature range of -40°C to 125°C and includes thermal shutdown and current limiting for protection. A standby current of 50μA is achieved when the device is disabled.
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018855-LM2678SX-5.0/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Family Name: LM2678
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 8V
Alternative Parts (Cross-Reference): ADP3050AR-5Z-REEL; ADP3050AR-5-REEL; ADP3050AR-5-REEL7;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK 5V 5A TO263-7
IC REG BUCK 5V 5A DDPAK
Switching Voltage Regulators Hi Eff 5A SD Vtg Reg
IC REG BUCK 5V 5A TO263-7
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678SX-5.0/NOPB | 018855-LM2678SX-5.0/NOPB | LM2678SX-5.0/NOPBCT-ND | LM2678SX-5.0/NOPB | LM2678SX-5.0/NOPB | LM2678SX-5.0/NOPB | LM2678SX-5.0/NOPB | LM2678SX-5.0/NOPB |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SX-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |