2.4A SWITCHING REGULATOR, 1500kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, MSOP-8 Product overview: LM2698MM-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 1500kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4A, 1500kHz, MSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2698MM-ADJ can be used for catalog matching and distributor lookup.
"Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.2V 1 Output 1.35A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BST SEPIC ADJ 8VSSOP
IC REG BST SEPIC INV ADJ 8VSSOP
Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.2V 1 Output 1.35A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BST SEPIC ADJ 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2698MM-ADJ | LM2698MM-ADJTR-ND | LM2698MM-ADJ | 815-LM2698MM-ADJ | LM2698MM-ADJ | LM2698MM-ADJ |
| Product Name | 2.4A 1500kHz MSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BST SEPIC INV ADJ 8VSSOP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Output Voltage | 17 volts | 2.2 to 17.5 volts | 17 volts | 2.2 to 17.5 volts | 2.2 volts | |
| IOUT | 1.9 amps | 1.35 amps | 1.35 amps | 1.35 amps | 1.35 amps | 1.35 amps |
| VIN | 12 volts | 2.2 to 12 volts | 2.2 to 12 volts |