SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 14-VSON -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 14-VDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 041079-LM2676SDX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-VSON (5x6)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG BUCK 5V 3A 14VSON
IC REG BUCK 5V 3A 14VSON
IC REG BUCK 5V 3A 14VSON
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 14-VDFN Exposed Pad
IC REG BUCK 5V 3A 14VSON
Switching Voltage Regulators SIMPLE SWITCHER® 8V to 40V, 3A Low Component Count Step-Down Regulator 14-VSON -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676SDX-5.0/NOPB | 296-LM2676SDX-5.0/NOPBTR-ND | 041079-LM2676SDX-5.0/NOPB | LM2676SDX-5.0/NOPB | LM2676SDX-5.0/NOPB | LM2676SDX-5.0/NOPB | LM2676SDX-5.0/NOPB | 815-LM2676SDX-5.0/NOPB | LM2676SDX-5.0/NOPB |
| Product Name | LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2676SDX-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 5V 3A 14VSON | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VDFN Exposed Pad | Other; 14-VSON (5x6) | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |