The LM2694 is a 30V, 600 mA step-down switching regulator with an integrated N-channel buck switch and start-up regulator, designed for high-efficiency point-of-load applications. It is available in a 14-lead TSSOP package, operates with an input voltage range of 8V to 30V, maintains a constant switching frequency of up to 1 MHz, and features a valley current limit of 0.6A. The device includes thermal shutdown, no loop compensation requirements, and a 2.5V internal reference. Operating junction temperature ranges from -40°C to +125°C.
30V, 600 mA Step Down Switching Regulator 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 778824-LM2694MT/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 600mA
Family Name: LM2694
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Output Voltage MAX: 24V
Input Voltage MIN: 8V
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): LT1933ES6#TR; LT1933HS6; LT1933HS6#TRMPBF; LT1933IS6TR#PBF;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 600MA 14TSSOP
IC REG BUCK ADJ 600MA 14TSSOP
Switching Voltage Regulators 30V 600 mA Step Down Switching Reg
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2694MT/NOPB | 778824-LM2694MT/NOPB | LM2694MT/NOPB-ND | LM2694MT/NOPB | LM2694MT/NOPB | LM2694MT/NOPB | LM2694MT/NOPB |
| Product Name | LM2694 30V, 600 mA Step Down Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2694MT/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; TSSOP,WSON | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Output Voltage | 2.5 to 24 volts | 2.5 volts | 2.5 to 24 volts | 2.5 to 24 volts | 2.5 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 8 to 30 volts | 8 volts | 8 to 30 volts | 8 to 30 volts |