Manufacturer: National Semiconductor (TI)
Win Source Part Number: 754262-LM2687LD
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: LLP8
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-WFDFN Exposed Pad
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 754262-LM2687LD | LM2687LD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2687LD | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-WFDFN Exposed Pad | |
| Life Cycle Stage | Active | |
| Output Voltage | -1.5 to -5.2 volts |