Manufacturer: Texas Instruments
Win Source Part Number: 1197820-LM2687MMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Charge Pump
Output Configuration: Negative
Output Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: -5.2V
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LM2687
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -1.5V
Switching Frequency: 110kHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
Switched Capacitor Regulator, Inverting, -1.5V to -5.2V, 10mA, VSSOP Product overview: LM2687MMX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.5V, -5.2V, 10mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.5V, -5.2V, 10mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2687MMX can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG CHRG PUMP ADJ 10MA 8VSSOP
Charge Pump Switching Regulator IC Negative Adjustable -1.5V 1 Output 10mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHARGE PUMP ADJ 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197820-LM2687MMX | 739-LM2687MMX | LM2687MMX-ND | LM2687MMX | LM2687MMX | LM2687MMX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2687MMX | -1.5V -5.2V 10mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | |||
| Output Voltage | 5.2 volts | -1.5 volts | -5.2 to -1.5 volts | -1.5 volts | -1.5 to -5.2 volts |