Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-WFDFN Exposed Pad
IC REG BOOST ADJ 2.55A 14WSON
IC REG BOOST ADJ 2.55A 14WSON
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2700LD-ADJTR-ND | LM2700LD-ADJ | LM2700LD-ADJ | LM2700LD-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-WFDFN Exposed Pad | Other; 14-WFDFN Exposed Pad | ||
| Output Voltage | 1.26 to 17.5 volts | 1.26 to 17.5 volts | 1.26 volts | |
| IOUT | 2.55 amps | 2.55 amps | 2.55 amps | 2.55 amps |