SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 14-VSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 923104-LM2677SD-ADJ/
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
Package: 14-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2677
Categories: Integrated Circuits (ICs)
Case / Package: 14-VSON (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM2677SD-ADJCT-NDR, -LM2677SD, LM2677SD-ADJ/NOPBTR,
Switching Regulator, Voltage-mode, 5A, 260kHz Switching Freq-Max
Switching Regulator, Voltage-mode, 5A, 260kHz Switching Freq-Max
IC REG BUCK ADJ 5A 14VSON
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
Switching Voltage Regulators Hi Eff 5A SD VTG Reg
IC REG BUCK ADJUSTABLE 5A 14VSON
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2677SD-ADJ/NOPB | LM2677SD-ADJ/NOPBCT-ND | 923104-LM2677SD-ADJ/NOPB | LM2677SD-ADJ/NOPB | LM2677SD-ADJ/NOPB | LM2677SD-ADJ/NOPB | LM2677SD-ADJ/NOPB | LM2677SD-ADJ/NOPB |
| Product Name | LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2677SD-ADJ/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VDFN Exposed Pad | Other; 14-VSON (5x6) | Other; VSON14 | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | |||||||
| Output Voltage | 1.23 to 37 volts | 1.21 to 37 volts | 1.21 volts | 1.21 to 37 volts | ||||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |