The LM2678SD-12 is a 5A step-down switching regulator with a fixed 12V output, housed in a 14-pin VSON (NHM) package measuring 6mm × 5mm. It operates with an input voltage range of 8V to 40V, features a fixed switching frequency of 260kHz, and achieves up to 92% efficiency. The device supports an operating junction temperature range of −40°C to 125°C and includes thermal shutdown and current limiting. Quiescent current is 50μA in standby mode when turned off.
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 14-VSON -40 to 125
Switching Regulator, Voltage-mode, 5A, 260kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
IC REG BUCK 12V 5A 14VSON
Switching Voltage Regulators 8V to 40V, 5A SIMPLE SWITCHER- buck converter with high efficiency 14-VSON -40 to 125
IC REG BUCK 12V 5A 14VSON
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678SD-12 | LM2678SD-12 | LM2678SD-12CT-ND | LM2678SD-12 | LM2678SD-12 | LM2678SD-12 | LM2678SD-12 |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | Other; VSON14 | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | ||||||
| Output Voltage | 1.23 to 37 volts | 12 volts | 12 to ? volts | 12 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |