SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator 14-VSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A 14-VDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1197772-LM2676SDX-AD
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 3A
Family Name: LM2676
Categories: Integrated Circuits
Supplier Device Package: 14-VSON (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VDFN Exposed Pad
Alternative Parts (Cross-Reference): AP1501A-K5G-U; AP1501A-T5RG-U; L4973D3.3-TR; SI-8008HFE;
Introduction Date: April 01, 2000
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LM2676
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
IC REG BUCK ADJ 3A 14VSON
IC REG BUCK ADJUSTABLE 3A 14VSON
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A 14-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 14VSON
Switching Voltage Regulators SIMPLE SWITCHER® 8V to 40V, 3A Low Component Count Step-Down Regulator 14-VSON -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676SDX-ADJ | LM2676SDX-ADJ-ND | 1197772-LM2676SDX-ADJ | LM2676SDX-ADJ | LM2676SDX-ADJ | LM2676SDX-ADJ | LM2676SDX-ADJ | LM2676SDX-ADJ |
| Product Name | LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2676SDX-ADJ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | |||||||
| Output Voltage | 1.23 to 37 volts | 1.2 to 37 volts | 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |