Switching Regulator, Current-mode, 3.6A, 700kHz Switching Freq-Max, PDSO24
Boost, Buck Switching Regulator IC Positive Adjustable (Fixed) 4V (3.3V) 2 Output 24-TSSOP (0.173", 4.40mm Width)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2716MT | LM2716MT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SSOP; Other; TSSOP24 | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage Type | Adjustable / Variable; Adjustable (Fixed) | |
| Output Voltage | 4 to 20 volts |