SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator 16-WSON -40 to 125
Win Source Part Number: 990751-LM2674LD-ADJ/
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Voltage - Output (Max): 37V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: No
Package / Case: 16-WFDFN Exposed Pad
Supplier Device Package: 16-WSON (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-LM2674LD-ADJ/NO
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 16-WFDFN Exposed Pad
IC REG BUCK ADJ 500MA 16WSON
IC REG BUCK ADJ 500MA 16WSON
LM2674 SIMPLE SWITCHER 40V, 500M
Switching Voltage Regulators Pwr Cnvtr High Eff 500mA SD VTG Reg
IC REG BUCK ADJ 500MA 16WSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2674LD-ADJ/NOPB | 990751-LM2674LD-ADJ/NOPB | LM2674LD-ADJ/NOPBTR-ND | LM2674LD-ADJ/NOPB | 815-LM2674LD-ADJ/NOPB | LM2674LD-ADJ/NOPB | LM2674LD-ADJ/NOPB | LM2674LD-ADJ/NOPB | LM2674LD-ADJ/NOPB |
| Product Name | LM2674 SIMPLE SWITCHER® Power Converter High Efficiency 500mA Step-Down Voltage Regulator | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 500MA 16WSON | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; PDIP,SOIC,WSON | Other; Bulk | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 1.2 to 37 volts | 1.2 to 37 volts | 37 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |