Texas Instruments LM2700 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter LM2700MT-ADJ/NOPB

Description
600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2700 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter - LM2700MT-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM2700 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter
LM2700MT-ADJ/NOPB
LM2700 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter LM2700MT-ADJ/NOPB
600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 125

600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 125

Buy Now Datasheet
Switching Regulators - 5335373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
5335373
Switching Regulators 5335373
Texas Instruments LM2700MT-ADJ/NOPB

Texas Instruments LM2700MT-ADJ/NOPB

Supplier's Site
Switching Regulators - 1624705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1624705
Switching Regulators 1624705
Texas Instruments LM2700MT-ADJ/NOPB

Texas Instruments LM2700MT-ADJ/NOPB

Supplier's Site
Switching Regulators - 5335373P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
5335373P
Switching Regulators 5335373P
Texas Instruments LM2700MT-ADJ/NOPB

Texas Instruments LM2700MT-ADJ/NOPB

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700MT-ADJ/NOPB - 1197883-LM2700MT-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700MT-ADJ/NOPB
1197883-LM2700MT-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700MT-ADJ/NOPB 1197883-LM2700MT-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197883-LM2700MT-ADJ /NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz, 1.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.55A (Switch) Family Name: LM2700 Output Voltage: 1.26V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Output Voltage MAX: 17.5V Input Voltage MIN: 2.2V Voltage Input MAX: 12V Alternative Parts (Cross-Reference): ADP1109AN; ADP1109ANZ; MAX643ACPA+; Introduction Date: May 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1197883-LM2700MT-ADJ/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz, 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.55A (Switch)
Family Name: LM2700
Output Voltage: 1.26V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Voltage MAX: 17.5V
Input Voltage MIN: 2.2V
Voltage Input MAX: 12V
Alternative Parts (Cross-Reference): ADP1109AN; ADP1109ANZ; MAX643ACPA+;
Introduction Date: May 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2700MT-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2700MT-ADJ/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2700MT-ADJ/NOPB-ND
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173"", 4.40mm Width)"

"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - LM2700MT-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 4.3A, 1500kHz Switching Freq-Max, PDSO14

Switching Regulator, Current-mode, 4.3A, 1500kHz Switching Freq-Max, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2700MT-ADJ/NOPB
Switching Voltage Regulators LM2700MT-ADJ/NOPB
Switching Voltage Regulators STEP-UP PWM DC/DC CONVERTER

Switching Voltage Regulators STEP-UP PWM DC/DC CONVERTER

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2700MT-ADJ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2700MT-ADJ/NOPB
Voltage Regulators - DC DC Switching Regulators LM2700MT-ADJ/NOPB
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173", 4.40mm Width)

Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2700MT-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2700MT-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2700MT-ADJ/NOPB
IC REG BOOST ADJ 2.55A 14TSSOP

IC REG BOOST ADJ 2.55A 14TSSOP

Supplier's Site
IC REG BOOST ADJ 2.55A 14TSSOP - 815-LM2700MT-ADJ/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG BOOST ADJ 2.55A 14TSSOP
815-LM2700MT-ADJ/NOPB
IC REG BOOST ADJ 2.55A 14TSSOP 815-LM2700MT-ADJ/NOPB
IC REG BOOST ADJ 2.55A 14TSSOP

IC REG BOOST ADJ 2.55A 14TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2700MT-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2700MT-ADJ/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2700MT-ADJ/NOPB
IC REG BOOST ADJ 2.55A 14TSSOP

IC REG BOOST ADJ 2.55A 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number LM2700MT-ADJ/NOPB 5335373 5335373P 1197883-LM2700MT-ADJ/NOPB LM2700MT-ADJ/NOPB-ND LM2700MT-ADJ/NOPB LM2700MT-ADJ/NOPB LM2700MT-ADJ/NOPB LM2700MT-ADJ/NOPB 815-LM2700MT-ADJ/NOPB LM2700MT-ADJ/NOPB
Product Name LM2700 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter Switching Regulators Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700MT-ADJ/NOPB Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BOOST ADJ 2.55A 14TSSOP PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost Boost
Package Type Other; TSSOP,WSON SSOP; Other; Tssop SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; TSSOP14 SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP SSOP; Other; 14-TSSOP (0.173, 4.40mm Width)
Output Voltage 1.26 to 17.5 volts 1.26 volts 1.26 to 17.5 volts 1.26 to 17.5 volts 1.26 volts 17.5 volts
VIN 2.2 to 12 volts 2.2 volts 2.2 to 12 volts 2.2 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data