SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 16-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778814-LM2675LD-ADJ/
Series: SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM2675
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WSON (5x5)
Output Voltage MAX: 37V
Input Voltage MIN: 6.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): EL5972D; E-L5972D013TR; E-L6902D013TR; EL6902D;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 16-WFDFN Exposed Pad
Switching Voltage Regulators Pwr Cnvtr High Eff 1A SD VTG Reg
IC REG BUCK ADJ 1A 16WSON
IC REG BUCK ADJUSTABLE 1A 16WSON
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 16-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 1A 16-WFDFN Exposed Pad
LM2675 SIMPLE SWITCHER 6.5V TO 4
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2675LD-ADJ/NOPB | 778814-LM2675LD-ADJ/NOPB | LM2675LD-ADJ/NOPBTR-ND | LM2675LD-ADJ/NOPB | LM2675LD-ADJ/NOPB | LM2675LD-ADJ/NOPB | LM2675LD-ADJ/NOPB | LM2675LD-ADJ/NOPB |
| Product Name | LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2675LD-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC,WSON | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 1.21 volts | 1.21 to 37 volts | 1.21 volts | 1.21 to 37 volts | 1.21 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |