Texas Instruments LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator LM2678SX-5.0

Description
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator - LM2678SX-5.0 - Texas Instruments
Dallas, TX, United States
LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator
LM2678SX-5.0
LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator LM2678SX-5.0
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125

SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SX-5.0 - 82218-LM2678SX-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SX-5.0
82218-LM2678SX-5.0
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SX-5.0 82218-LM2678SX-5.0
Manufacturer: Texas Instruments Win Source Part Number: 82218-LM2678SX-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Family Name: LM2678 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DDPAK/TO-263-7 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 8V Alternative Parts (Cross-Reference): ADP3050AR-5Z-REEL; ADP3050AR-5-REEL; ADP3050AR-5-REEL7; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 82218-LM2678SX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Family Name: LM2678
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 8V
Alternative Parts (Cross-Reference): ADP3050AR-5Z-REEL; ADP3050AR-5-REEL; ADP3050AR-5-REEL7;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2678SX-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2678SX-5.0TR-ND
Voltage Regulators - DC DC Switching Regulators LM2678SX-5.0TR-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - LM2678SX-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
LM2678SX-5.0
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LM2678SX-5.0
5A, 280KHZ PSSO7

5A, 280KHZ PSSO7

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2678SX-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2678SX-5.0
PMIC - Voltage Regulators - DC DC Switching Regulators LM2678SX-5.0
IC REG BUCK 5V 5A TO263-7

IC REG BUCK 5V 5A TO263-7

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2678SX-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2678SX-5.0
Voltage Regulators - DC DC Switching Regulators LM2678SX-5.0
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM2678SX-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2678SX-5.0
Voltage Regulators - DC DC Switching Regulators LM2678SX-5.0
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2678SX-5.0 82218-LM2678SX-5.0 LM2678SX-5.0TR-ND LM2678SX-5.0 LM2678SX-5.0 LM2678SX-5.0 LM2678SX-5.0
Product Name LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SX-5.0 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; DDPAK/TO-263,VSON,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-7 TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-263 TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 37 volts 5 volts 5 volts 5 volts 5 to ? volts 5 to ? volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data