Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-7 Formed Leads
TEXAS INSTRUMENTS - LM2673T-12 - SWITCHING REG 3A 12V, 2673, TO2207 Product overview: LM2673T-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 12V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2673T-12 can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 5.4A, 280kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Fixed 12V 1 Output 3A TO-220-7 Formed Leads
IC REG BUCK 12V 3A TO220-7
IC REG BUCK 12V 3A TO220-7
5.4A, 280KHZ SWITCHING FREQ-MAX
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2673T-12-ND | 739-LM2673T-12 | LM2673T-12 | LM2673T-12 | LM2673T-12 | 815-LM2673T-12 | LM2673T-12 | LM2673T-12 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3A 12V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 12V 3A TO220-7 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-7 Formed Leads | Other; TO-220-7 | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 (Formed Leads) | TO-220 | |
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | 12 to ? volts | 12 volts | 12 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |