The LM2678T-ADJ is a 5A step-down switching regulator in a 7-pin TO-220 package measuring 10.16mm × 8.13mm, designed for adjustable output voltages from 1.2V to 37V. It operates over an input voltage range of 8V to 40V with a fixed switching frequency of 260kHz, achieves up to 92% efficiency, and maintains a ±2% maximum output voltage tolerance across line and load conditions. The device includes an ON/OFF control input for standby current of 50μA and operates with a junction temperature range of −40°C to 125°C. Thermal shutdown and current limiting are integrated. Output voltage is set via an external feedback divider.
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 087511-LM2678T-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-7
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 37V
Minimum Input Voltage: 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
IC REG BUCK ADJ 5A TO220-7
IC REG BUCK ADJ 5A TO220-7
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads
IC REG BUCK ADJ 5A TO220-7
Switching Voltage Regulators 8V to 40V, 5A SIMPLE SWITCHER- buck converter with high efficiency 7-TO-220 -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678T-ADJ | 296-43516-5-ND | 087511-LM2678T-ADJ | LM2678T-ADJ | LM2678T-ADJ | LM2678T-ADJ | LM2678T-ADJ | LM2678T-ADJ |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678T-ADJ | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 37 volts | 1.21 to 37 volts | 1.21 volts | 1.21 volts | 1.21 to 37 volts | 1.21 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |