Switching Regulator, Voltage-mode, 5.4A, 280kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 3A 14-VDFN Exposed Pad
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2676LD-ADJ | LM2676LD-ADJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WSON16 | Other; 14-VDFN Exposed Pad |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Output Voltage | 1.2 to 37 volts |