The LM2675M-5.0 is a high-efficiency step-down voltage regulator capable of delivering up to 1A of output current. It operates within a wide input voltage range of 8V to 40V and offers fixed output voltages of 3.3V, 5V, and 12V, as well as an adjustable version with an output voltage range from 1.21V to 37V. The device features an efficiency of up to 96%, making it suitable for applications requiring minimal power loss. This regulator is designed with a fixed frequency internal oscillator operating at 260kHz, allowing for smaller external components compared to lower frequency alternatives. It includes essential protection features such as thermal shutdown and current limit, ensuring reliable operation under various conditions. The LM2675M-5.0 is available in an 8-pin SOIC package and requires only five external components for operation, simplifying the design process for engineers.
SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator 8-SOIC -40 to 125
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 718999-LM2675M-5.0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LM2675
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 6.5V
Voltage - Input (Maximum): 40V
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators Pwr Cnvtr Hi Eff 1A SD Vtg Reg
LM2675 SIMPLE SWITCHER 6.5V TO 4
IC REG BUCK 5V 1A 8SOIC
IC REG BUCK 5V 1A 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2675M-5.0 | LM2675M-5.0-ND | 718999-LM2675M-5.0 | LM2675M-5.0 | LM2675M-5.0 | LM2675M-5.0 | LM2675M-5.0 | LM2675M-5.0 | LM2675M-5.0 |
| Product Name | LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2675M-5.0 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; PDIP,SOIC,WSON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Special Features | Enable | ||||||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |