Thin SOT23 1A Load Step-Down DC-DC Regulator 6-SOT -40 to 125
Category: Connectors,Interconn
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Half Bridge (14)
Topology: ADC, Comparator, Oscillator, Register Bank
Output Type: Inverted
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 1A TSOT23-6
Switching Voltage Regulators 3 to 20 V input, 1 A, automotive step-down converter with light load efficiency 6-SOT-23-THIN -40 to 125
IC REG BUCK ADJ 1A TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2734YQMK/NOPB | LM2734YQMK/NOPBTR-ND | LM2734YQMK/NOPB | LM2734YQMK/NOPB | LM2734YQMK/NOPB | LM2734YQMK/NOPB | |
| Product Name | LM2734-Q1 Thin SOT23 1A Load Step-Down DC-DC Regulator | Connectors,Interconnects | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; SOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | |||
| Output Voltage | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |