8.1A SWITCHING REGULATOR, 280kHz SWITCHING FREQ-MAX, ZFM7, TO-220, 7 PIN Product overview: LM2679T-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.1A, 280kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.1A, 280kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2679T-12 can be used for catalog matching and distributor lookup.
Switching Regulator, Voltage-mode, 8.1A, 280kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-7 Formed Leads
SWITCHING REGULATOR, VOLTAGE-MOD
IC REG BUCK 12V 5A TO220-7
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-7 Formed Leads
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM2679T-12 | LM2679T-12 | LM2679T-12-ND | LM2679T-12 | LM2679T-12 | LM2679T-12 |
| Product Name | 8.1A 280kHz TO-220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220-7 | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220 | TO-220; Other; TO-220-7 Formed Leads | |
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 to ? volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| VIN | 40 volts | 8 to 40 volts | 8 to 40 volts |