Manufacturer: Texas Instruments
Win Source Part Number: 1317681-LM2678SDX-5.
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: 14-VSON (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LM2678
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad
8.75A SWITCHING REGULATOR, 280kHz SWITCHING FREQ-MAX, DSO14, LLP-14 Product overview: LM2678SDX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.75A, 280kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.75A, 280kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2678SDX-5.0 can be used for catalog matching and distributor lookup.
IC REG BUCK 5V 5A 14VSON
IC REG BUCK 5V 5A 14VSON
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317681-LM2678SDX-5.0 | LM2678SDX-5.0-ND | 739-LM2678SDX-5.0 | LM2678SDX-5.0 | LM2678SDX-5.0 | LM2678SDX-5.0 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | 8.75A 280kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | Other; VSON | Other; 14-VDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 260 kHz | 260 kHz | 260 kHz | 260 kHz | 260 kHz |