Texas Instruments 1.25A 1900kHz SOT-23 Voltage Regulator IC LM27313XMF

Description
1.25A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO5, SOT-23, 5 PIN Product overview: LM27313XMF from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 1900kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 1900kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM27313XMF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO5, SOT-23, 5 PIN Product overview: LM27313XMF from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 1900kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 1900kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM27313XMF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25A 1900kHz SOT-23 Voltage Regulator IC
739-LM27313XMF
1.25A 1900kHz SOT-23 Voltage Regulator IC 739-LM27313XMF
1.25A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO5, SOT-23, 5 PIN Product overview: LM27313XMF from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 1900kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 1900kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM27313XMF can be used for catalog matching and distributor lookup.

1.25A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO5, SOT-23, 5 PIN Product overview: LM27313XMF from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 1900kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 1900kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM27313XMF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM27313XMF - 1197922-LM27313XMF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM27313XMF
1197922-LM27313XMF
PMIC - PMIC - Voltage Regulators - Linear - LM27313XMF 1197922-LM27313XMF
Manufacturer: Texas Instruments Win Source Part Number: 1197922-LM27313XMF Manufacturer Homepage: www.ti.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, LED Lighting, Consumer Electronics, Portable Devices, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 1197922-LM27313XMF
Manufacturer Homepage: www.ti.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, LED Lighting, Consumer Electronics, Portable Devices, Wireless

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM27313XMF - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM27313XMF
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM27313XMF
IC REG LINEAR SWITCHING REG

IC REG LINEAR SWITCHING REG

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 739-LM27313XMF 1197922-LM27313XMF LM27313XMF
Product Name 1.25A 1900kHz SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM27313XMF Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable
Package Type Other; SOT-23-5
Output Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details