SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Switching Voltage Regulators 8V to 40V, 5A SIMPLE SWITCHER- buck converter with high efficiency 7-DDPAK/TO-263 -40 to 125
IC REG BUCK 5V 5A DDPAK
IC REG BUCK 5V 5A TO263-7
IC REG BUCK 5V 5A TO263-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678S-5.0 | LM2678S-5.0-ND | LM2678S-5.0 | LM2678S-5.0 | LM2678S-5.0 | LM2678S-5.0 | LM2678S-5.0 |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | ||
| Special Features | Enable | ||||||
| Output Voltage | 1.23 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |