SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197788-LM2677T-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-7
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-7 (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LM2677
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.21V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 8V
Voltage - Input (Maximum): 40V
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads
Switching Regulator, Current-mode, 8.75A, 280kHz Switching Freq-Max
Switching Voltage Regulators SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync 7-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 5A TO-220-7 Formed Leads
Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A TO-220-7 Formed Leads
SWITCHING REG, VOLTAGE-MODE, 8.7
IC REG BUCK ADJ 5A TO220-7
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2677T-ADJ | 1197788-LM2677T-ADJ | LM2677T-ADJ-ND | LM2677T-ADJ | LM2677T-ADJ | LM2677T-ADJ | LM2677T-ADJ | LM2677T-ADJ | LM2677T-ADJ |
| Product Name | LM2677 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2677T-ADJ | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Package Type | Other; DDPAK/TO-263,TO-220,VSON | TO-220; Other; TO-220-7 (Formed Leads) | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 Formed Leads | TO-220; Other; TO-220-7 Formed Leads | TO-220 | ||
| Special Features | Enable | ||||||||
| Output Voltage | 1.23 to 37 volts | 37 volts | 1.21 to 37 volts | 1.2 to 37 volts | 1.21 to 37 volts | 1.2 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |