The LM27213 is a single-phase synchronous buck controller designed for portable microprocessor core voltage regulation, featuring on-chip gate drive and support for output currents exceeding 25 A. It operates over an input voltage range of 5 V to 30 V and programs output voltage through a 6-bit VID interface ranging from 0.700 V to 1.708 V in 64 steps. The device includes peak current limit, over-voltage protection, and a power good signal. It supports stop CPU and sleep modes with diode emulation for improved battery runtime and offers adjustable analog soft start. The LM27213MTD/NOPB variant is packaged in a 48-lead TSSOP with an operating temperature range of -5 °C to 110 °C.
Single Phase Hysteretic Buck Controller 48-TSSOP -5 to 110
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1053303-LM27213MTD/N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 105°C (TA)
Case / Package: 48-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Switching Regulator/Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-TSSOP
IC REG CTRLR BUCK 48TSSOP
Switching Controllers Single Phase Hysteretic Buck Controller 48-TSSOP -5 to 110
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM27213MTD/NOPB | 296-39748-5-ND | 1053303-LM27213MTD/NOPB | LM27213MTD/NOPB | LM27213MTD/NOPB | LM27213MTD/NOPB | LM27213MTD/NOPB |
| Product Name | LM27213 Single Phase Hysteretic Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM27213MTD/NOPB | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; TSSOP,WQFN | Other; "48-TFSOP (0.240"", 6.10mm Width)" | SSOP; Other; 48-TSSOP | SSOP; Other; TSSOP48 | Other; 48-TFSOP (0.240\", 6.10mm Width) | ||
| Output Voltage | 0.7000 to 1.71 volts | ||||||
| VIN | 5 to 30 volts | 4.75 to 6 volts |