Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674M-ADJ LM2674M-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 082641-LM2674M-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LM2674 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 37V Minimum Input Voltage: 6.5V Alternative Parts (Cross-Reference): LT3668HMSE#TRPBF; LT3668HMSE#PBF; A6902D; Introduction Date: August 01, 1997 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082641-LM2674M-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LM2674 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 37V Minimum Input Voltage: 6.5V Alternative Parts (Cross-Reference): LT3668HMSE#TRPBF; LT3668HMSE#PBF; A6902D; Introduction Date: August 01, 1997 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674M-ADJ - 082641-LM2674M-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674M-ADJ
082641-LM2674M-ADJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674M-ADJ 082641-LM2674M-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 082641-LM2674M-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LM2674 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 37V Minimum Input Voltage: 6.5V Alternative Parts (Cross-Reference): LT3668HMSE#TRPBF; LT3668HMSE#PBF; A6902D; Introduction Date: August 01, 1997 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082641-LM2674M-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM2674
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 37V
Minimum Input Voltage: 6.5V
Alternative Parts (Cross-Reference): LT3668HMSE#TRPBF; LT3668HMSE#PBF; A6902D;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
1.25A 275kHz Voltage Regulator IC
739-LM2674M-ADJ
1.25A 275kHz Voltage Regulator IC 739-LM2674M-ADJ
1.25A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SO-8 Product overview: LM2674M-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674M-ADJ can be used for catalog matching and distributor lookup.

1.25A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SO-8 Product overview: LM2674M-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674M-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 082641-LM2674M-ADJ 739-LM2674M-ADJ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674M-ADJ 1.25A 275kHz Voltage Regulator IC
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

TL5001M PWM Controller with Wide Input Range - 5962-9958301QPA - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
Switching Regulators - 2222774P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details