The LM2700 is a step-up DC/DC converter with a 3.6A, 80mΩ internal switch, operating from a 2.2V to 12V input voltage range and producing an adjustable output voltage up to 17.5V. It supports pin-selectable switching frequencies of 600kHz or 1.25MHz and is available in a 14-lead TSSOP package. The device includes overtemperature protection, undervoltage lockout, and shutdown mode with less than 5µA quiescent current. It operates over a temperature range of -40°C to 125°C.
600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197882-LM2700MT-ADJ
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX643AESA+T; LM2623ALD; LM2623A MDC/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Consumer Electronics
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Current-mode, 4.3A, 1500kHz Switching Freq-Max, PDSO14
IC REG BOOST ADJ 2.55A 14TSSOP
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 2.55A (Switch) 14-TSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 2.55A 14TSSOP
Switching Voltage Regulators 600kHz/1.25MHz, 2.5A, step-up PWM DC/DC converter 14-TSSOP -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2700MT-ADJ | 1197882-LM2700MT-ADJ | LM2700MT-ADJ-ND | LM2700MT-ADJ | LM2700MT-ADJ | LM2700MT-ADJ | LM2700MT-ADJ | LM2700MT-ADJ | LM2700MT-ADJ |
| Product Name | LM2700 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2700MT-ADJ | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost | |||||||
| Package Type | Other; TSSOP,WSON | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP14 | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |||
| Output Voltage | 1.26 to 17.5 volts | 1.26 to 17.5 volts | 1.26 to 17.5 volts | 1.26 to 17.5 volts | 1.26 volts | ||||
| VIN | 2.2 to 12 volts | 2.2 to 12 volts | 2.2 to 12 volts | 2.2 to 12 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |