The LM27213 is a single-phase synchronous buck controller designed for portable microprocessor core voltage supplies, featuring on-chip gate drive and support for output currents exceeding 25 A. It operates from a 5 V to 30 V input range and programs output voltage via six VID pins with 64 steps from 0.700 V to 1.708 V. The device includes cycle-by-cycle peak current limit, over-voltage protection, power good signal, and diode emulation mode for power savings. It supports adjustable analog soft start, Stop CPU and Sleep modes, and has ±1% DAC accuracy over temperature. The LM27213SQ/NOPB variant is packaged in a 48-lead WQFN with dimensions of 7.3 mm by 7.3 mm and operates from -5 °C to 110 °C.
Single Phase Hysteretic Buck Controller 48-WQFN -5 to 110
Switching Regulator/Controller
Switching Regulator/Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-WQFN (7x7)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-WQFN (7x7)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-WQFN (7x7)
IC REG CTRLR BUCK 48WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-WQFN (7x7)
Switching Controllers Single Phase Hysteretic Buck Controller 48-WQFN -5 to 110
IC REG CTRLR BUCK 48WQFN
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM27213SQ/NOPB | LM27213SQ/NOPB | 296-LM27213SQ/NOPBDKR-ND | LM27213SQ/NOPB | LM27213SQ/NOPB | LM27213SQ/NOPB | 815-LM27213SQ/NOPB |
| Product Name | LM27213 Single Phase Hysteretic Buck Controller | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK 48WQFN | |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; TSSOP,WQFN | Other; WQFN48 | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | ||
| Output Voltage | 0.7000 to 1.71 volts | 1.71 volts | |||||
| VIN | 5 to 30 volts | 4.75 to 6 volts | |||||
| Operating Temperature | -5 to 110 C (23 to 230 F) | -5 to 105 C (23 to 221 F) | -5 to 105 C (23 to 221 F) | -5 to 105 C (23 to 221 F) |