Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM2694MT

Description
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2694MT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2694MT-ND
Voltage Regulators - DC DC Switching Regulators LM2694MT-ND
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
1.5A 1MHz 30V TSSOP Voltage Regulator IC
739-LM2694MT
1.5A 1MHz 30V TSSOP Voltage Regulator IC 739-LM2694MT
1.5A DC/DC Controller, 1MHz, 30V In, 24V Out, TSSOP Product overview: LM2694MT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1MHz, 30V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1MHz, 30V, TSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2694MT can be used for catalog matching and distributor lookup.

1.5A DC/DC Controller, 1MHz, 30V In, 24V Out, TSSOP Product overview: LM2694MT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1MHz, 30V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1MHz, 30V, TSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2694MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2694MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2694MT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2694MT
IC REG BUCK ADJ 600MA 14TSSOP

IC REG BUCK ADJ 600MA 14TSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2694MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2694MT
Voltage Regulators - DC DC Switching Regulators LM2694MT
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2694MT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2694MT
PMIC - Voltage Regulators - DC DC Switching Regulators LM2694MT
IC REG BUCK ADJ 600MA 14TSSOP

IC REG BUCK ADJ 600MA 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2694MT-ND 739-LM2694MT LM2694MT LM2694MT LM2694MT
Product Name Voltage Regulators - DC DC Switching Regulators 1.5A 1MHz 30V TSSOP Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Output Voltage 2.5 to 24 volts 24 volts 2.5 volts 2.5 to 24 volts
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227211 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676MR-ADJ - 81480-LM22676MR-ADJ - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
2 suppliers