Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators LM2678SD-5.0

Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LM2678SD-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2678SD-5.0TR-ND
Voltage Regulators - DC DC Switching Regulators LM2678SD-5.0TR-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
8.75A 280kHz Voltage Regulator IC
739-LM2678SD-5.0
8.75A 280kHz Voltage Regulator IC 739-LM2678SD-5.0
8.75A SWITCHING REGULATOR, 280kHz SWITCHING FREQ-MAX, DSO14, LLP-14 Product overview: LM2678SD-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.75A, 280kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.75A, 280kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2678SD-5.0 can be used for catalog matching and distributor lookup.

8.75A SWITCHING REGULATOR, 280kHz SWITCHING FREQ-MAX, DSO14, LLP-14 Product overview: LM2678SD-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.75A, 280kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.75A, 280kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2678SD-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SD-5.0 - 877229-LM2678SD-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SD-5.0
877229-LM2678SD-5.0
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SD-5.0 877229-LM2678SD-5.0
Manufacturer: Texas Instruments Win Source Part Number: 877229-LM2678SD-5.0 Series: SIMPLE SWITCHER® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad Package: Reel - TR Package: 14-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM2678 Categories: Integrated Circuits (ICs) Case / Package: 14-VSON (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM2678SD50, LM2678SD-5.0CT, LM2678SD-5.0TR, LM2678SD-5.0DKR

Manufacturer: Texas Instruments
Win Source Part Number: 877229-LM2678SD-5.0
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad
Package: Reel - TR
Package: 14-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM2678
Categories: Integrated Circuits (ICs)
Case / Package: 14-VSON (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM2678SD50, LM2678SD-5.0CT, LM2678SD-5.0TR, LM2678SD-5.0DKR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2678SD-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2678SD-5.0
Voltage Regulators - DC DC Switching Regulators LM2678SD-5.0
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 14-VDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2678SD-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2678SD-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2678SD-5.0
IC REG BUCK 5V 5A 14VSON

IC REG BUCK 5V 5A 14VSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2678SD-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2678SD-5.0
PMIC - Voltage Regulators - DC DC Switching Regulators LM2678SD-5.0
IC REG BUCK 5V 5A 14VSON

IC REG BUCK 5V 5A 14VSON

Supplier's Site Datasheet
IC REG BUCK 5V 5A 14VSON - 815-LM2678SD-5.0 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 5V 5A 14VSON
815-LM2678SD-5.0
IC REG BUCK 5V 5A 14VSON 815-LM2678SD-5.0
IC REG BUCK 5V 5A 14VSON

IC REG BUCK 5V 5A 14VSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number LM2678SD-5.0TR-ND 739-LM2678SD-5.0 877229-LM2678SD-5.0 LM2678SD-5.0 LM2678SD-5.0 LM2678SD-5.0 815-LM2678SD-5.0
Product Name Voltage Regulators - DC DC Switching Regulators 8.75A 280kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SD-5.0 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BUCK 5V 5A 14VSON
Configuration / Function Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 14-VDFN Exposed Pad Other; VSON Other; 14-VSON (5x6) Other; 14-VDFN Exposed Pad Other; 14-VDFN Exposed Pad
Output Voltage 5 volts 5 volts 5 to ? volts 5 volts 5 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data