30V, 600 mA Step Down Switching Regulator 14-TSSOP
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 600MA 14TSSOP
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 600MA 14TSSOP
IC REG BUCK ADJ 600MA 14TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2694MTX | LM2694MTX-ND | LM2694MTX | LM2694MTX | LM2694MTX | LM2694MTX |
| Product Name | LM2694 30V, 600 mA Step Down Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,WSON | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; 14-TSSOP (0.173", 4.40mm Width) | SSOP | |
| Output Voltage | 2.5 to 24 volts | 2.5 to 24 volts | 2.5 to 24 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| VIN | 8 to 30 volts | 8 to 30 volts | 8 to 30 volts | 30 volts |