Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1197899-LM2717MT-ADJ
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LM2717MTX-ADJ/NOPB; LM2717MTX-ADJ; LM2717MT-ADJ /NOPB;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 1.258V 2 Output 2.2A, 3.2A 24-TSSOP (0.173"", 4.40mm Width)"
2-Ch Adj DC/DC Controller, 3.6A Max Out, 720kHz, TSSOP Product overview: LM2717MT-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6A, 720kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6A, 720kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2717MT-ADJ can be used for catalog matching and distributor lookup.
IC REG BCK ADJ 2.2A/3.2A 24TSSOP
Buck Switching Regulator IC Positive Adjustable 1.258V 2 Output 2.2A, 3.2A 24-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197899-LM2717MT-ADJ | LM2717MT-ADJ-ND | 739-LM2717MT-ADJ | LM2717MT-ADJ | LM2717MT-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2717MT-ADJ | Voltage Regulators - DC DC Switching Regulators | 3.6A 720kHz TSSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "24-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Multiple Outputs | ||||
| Output Voltage | 1.26 to 18.6 volts | 18 volts | 1.26 volts | 1.26 to 18.6 volts |