Texas Instruments 1.25A 275kHz Voltage Regulator IC LM2674MX-5.0

Description
1.25A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SO-8 Product overview: LM2674MX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674MX-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SO-8 Product overview: LM2674MX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674MX-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25A 275kHz Voltage Regulator IC
739-LM2674MX-5.0
1.25A 275kHz Voltage Regulator IC 739-LM2674MX-5.0
1.25A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SO-8 Product overview: LM2674MX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674MX-5.0 can be used for catalog matching and distributor lookup.

1.25A SWITCHING REGULATOR, 275kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SO-8 Product overview: LM2674MX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 275kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2674MX-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674MX-5.0 - 089724-LM2674MX-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674MX-5.0
089724-LM2674MX-5.0
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674MX-5.0 089724-LM2674MX-5.0
Manufacturer: Texas Instruments Win Source Part Number: 089724-LM2674MX-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 260kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LM2674 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 6.5V Alternative Parts (Cross-Reference): M62290FP; SI-8050W; ADP3050AR-5; Introduction Date: August 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 089724-LM2674MX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM2674
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 6.5V
Alternative Parts (Cross-Reference): M62290FP; SI-8050W; ADP3050AR-5;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - LM2674MX-5.0 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
LM2674MX-5.0
DC DC Switching Controllers LM2674MX-5.0
SWITCHING REGULATOR, VOLTAGE-MOD

SWITCHING REGULATOR, VOLTAGE-MOD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 739-LM2674MX-5.0 089724-LM2674MX-5.0 LM2674MX-5.0
Product Name 1.25A 275kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2674MX-5.0 DC DC Switching Controllers
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOIC N SOIC; Other; 8-SOIC
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
VIN 40 volts 40 volts
Unlock Full Specs
to access all available technical data