"Charge Pump Switching Regulator IC Negative Fixed -Vin, 2Vin 1 Output 10mA 8-SOIC (0.154"", 3.90mm Width)"
Charge Pump Switching Regulator IC Negative Fixed -Vin, 2Vin 1 Output 10mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARG PUMP INV 10MA 8SOIC
IC REG CHRG PUMP INV 10MA 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2682M/NOPB-ND | LM2682M/NOPB | LM2682M/NOPB | LM2682M/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 2 volts | 1 volts | ||
| IOUT | 0.0100 amps | 0.0100 amps | 0.0100 amps |