Texas Instruments LM27342-Q1 2A - Wide Input Range Buck Regulator with Frequency Synchronization LM27342QMYX/NOPB

Description
2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM27342-Q1 2A - Wide Input Range Buck Regulator with Frequency Synchronization - LM27342QMYX/NOPB - Texas Instruments
Dallas, TX, United States
LM27342-Q1 2A - Wide Input Range Buck Regulator with Frequency Synchronization
LM27342QMYX/NOPB
LM27342-Q1 2A - Wide Input Range Buck Regulator with Frequency Synchronization LM27342QMYX/NOPB
2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125

2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
 - LM27342QMYX/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator/Controller , Current-mode, 2300kHz Switching Freq-Max, PDSO10

Switching Regulator/Controller, Current-mode, 2300kHz Switching Freq-Max, PDSO10

Supplier's Site Datasheet
 - LM27342QMYX/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator/Controller , Current-mode, 2300kHz Switching Freq-Max, PDSO10

Switching Regulator/Controller, Current-mode, 2300kHz Switching Freq-Max, PDSO10

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM27342QMYX/NOPB - 1197937-LM27342QMYX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM27342QMYX/NOPB
1197937-LM27342QMYX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM27342QMYX/NOPB 1197937-LM27342QMYX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197937-LM27342QMYX/ NOPB Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2A Family Name: LM27342-Q1 Output Voltage: 1V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-MSOP-PowerPad Output Voltage MAX: 18V Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): G5752AP11U; G5752P11U; G5762AP11U; Introduction Date: November 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Automotive, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1197937-LM27342QMYX/NOPB
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2A
Family Name: LM27342-Q1
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-MSOP-PowerPad
Output Voltage MAX: 18V
Input Voltage MIN: 3V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): G5752AP11U; G5752P11U; G5762AP11U;
Introduction Date: November 21, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Automotive, Communications & Networking

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43039-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43039-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43039-2-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM27342QMYX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM27342QMYX/NOPB
Voltage Regulators - DC DC Switching Regulators LM27342QMYX/NOPB
LM27342-Q1 2A - WIDE INPUT RANGE

LM27342-Q1 2A - WIDE INPUT RANGE

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM27342QMYX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM27342QMYX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM27342QMYX/NOPB
IC REG BUCK ADJUSTABLE 2A 10MSOP

IC REG BUCK ADJUSTABLE 2A 10MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM27342QMYX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM27342QMYX/NOPB
Voltage Regulators - DC DC Switching Regulators LM27342QMYX/NOPB
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - LM27342QMYX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM27342QMYX/NOPB
Voltage Regulators - DC DC Switching Regulators LM27342QMYX/NOPB
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM27342QMYX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM27342QMYX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM27342QMYX/NOPB
IC REG BUCK ADJ 2A 10MSOP

IC REG BUCK ADJ 2A 10MSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM27342QMYX/NOPB
Switching Voltage Regulators LM27342QMYX/NOPB
Switching Voltage Regulators 2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125

Switching Voltage Regulators 2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM27342QMYX/NOPB LM27342QMYX/NOPB 1197937-LM27342QMYX/NOPB 296-43039-2-ND LM27342QMYX/NOPB LM27342QMYX/NOPB LM27342QMYX/NOPB LM27342QMYX/NOPB LM27342QMYX/NOPB
Product Name LM27342-Q1 2A - Wide Input Range Buck Regulator with Frequency Synchronization PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM27342QMYX/NOPB Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck
Package Type Other; MSOP-PowerPAD SSOP; Other; HVSSOP10 Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad
Output Voltage 1 to 18 volts 1 volts 1 to 18 volts 1 volts 1 to 18 volts 1 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
VIN 3 to 20 volts 3 volts 3 to 20 volts 20 volts 3 to 20 volts
Unlock Full Specs
to access all available technical data