The LM2694 is a 30V, 600 mA step-down switching regulator with an integrated N-channel buck switch and start-up regulator, designed for high-efficiency point-of-load applications. It operates with an input voltage range of 8V to 30V and maintains a constant switching frequency of up to 1 MHz. The device features valley current limiting at 0.6A, no external loop compensation, and a precision 2.5V internal reference. It is available in a 14-lead TSSOP package with an operating junction temperature range of -40°C to 125°C. The LM2694MTX/NOPB variant is supplied in tape and reel packaging with 2500 units per reel and uses a lead-free finish with RoHS compliance. Thermal shutdown and under-voltage lockout are included for protection.
30V, 600 mA Step Down Switching Regulator 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 120380-LM2694MTX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 24V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 600MA 14TSSOP
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 14-TSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 30V, 600 mA Step Down Switching Regulator 14-TSSOP
IC REG BUCK ADJ 600MA 14TSSOP
IC REG BUCK ADJ 600MA 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2694MTX/NOPB | 120380-LM2694MTX/NOPB | LM2694MTX/NOPB-ND | LM2694MTX/NOPB | LM2694MTX/NOPB | LM2694MTX/NOPB | LM2694MTX/NOPB | LM2694MTX/NOPB |
| Product Name | LM2694 30V, 600 mA Step Down Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2694MTX/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; TSSOP,WSON | SSOP; Other; 14-TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; 14-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Output Voltage | 2.5 to 24 volts | 2.5 volts | 2.5 to 24 volts | 2.5 volts | 2.5 to 24 volts | 2.5 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| VIN | 8 to 30 volts | 30 volts | 8 to 30 volts | 30 volts | 8 to 30 volts |