The LM2678S-12 is a 5A step-down switching regulator with a fixed 12V output, housed in a 7-pin DDPAK/TO-263 package measuring 10.1mm × 15.24mm. It operates with an input voltage range of 8V to 40V, maintains a ±2% output tolerance over full line and load conditions, and features a fixed 260kHz switching frequency. The device supports a junction temperature range of −40 to 125°C, includes thermal shutdown and current limiting, and draws 50μA quiescent current when disabled. High efficiency up to 92% is achieved through an integrated 120mΩ DMOS power switch.
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 7-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197790-LM2678S-12
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM2678
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 12V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 15V
Voltage - Input (Maximum): 40V
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Switching Voltage Regulators 8V to 40V, 5A SIMPLE SWITCHER- buck converter with high efficiency 7-DDPAK/TO-263 -40 to 125
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
IC REG BUCK 12V 5A TO263-7
IC REG BUCK 12V 5A DDPAK
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678S-12 | 1197790-LM2678S-12 | LM2678S-12-ND | LM2678S-12 | LM2678S-12 | LM2678S-12 | LM2678S-12 |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678S-12 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | DPAK; TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | ||
| Special Features | Enable | ||||||
| Output Voltage | 1.23 to 37 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |