The LM2678SD-3.3/NOPB is a 5A step-down voltage regulator with a fixed 3.3V output, housed in a 14-pin VSON (NHM) package measuring 6mm × 5mm. It operates with an input voltage range of 8V to 40V, features a fixed 260kHz switching frequency, and achieves up to 92% efficiency. The device includes thermal shutdown and current limiting, supports an operating junction temperature range of −40 to 125°C, and draws 50μA standby current when disabled. Output voltage tolerance is ±2% over full line and load conditions.
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator 14-VSON -40 to 125
Switching Regulator, Voltage-mode, 8.75A, 280kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A 14-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A 14-VDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1053256-LM2678SD-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 260kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-VSON (5x6)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC REG BUCK 3.3V 5A 14VSON
Switching Voltage Regulators Hi Eff 5A SD VTG Reg
IC REG BUCK 3.3V 5A 14VSON
IC REG BUCK 3.3V 5A 14VSON
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A 14-VDFN Exposed Pad
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2678SD-3.3/NOPB | LM2678SD-3.3/NOPB | LM2678SD-3.3/NOPBTR-ND | 1053256-LM2678SD-3.3/NOPB | LM2678SD-3.3/NOPB | LM2678SD-3.3/NOPB | LM2678SD-3.3/NOPB | LM2678SD-3.3/NOPB | LM2678SD-3.3/NOPB |
| Product Name | LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2678SD-3.3/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,VSON,TO-220 | Other; VSON14 | Other; 14-VDFN Exposed Pad | Other; 14-VSON (5x6) | Other; 14-VDFN Exposed Pad | Other; 14-VDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |