Manufacturer: Texas Instruments
Win Source Part Number: 141003-LM27241MTC/NO
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 500kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -5°C to 125°C (TJ)
Case / Package: 20-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 20TSSOP
IC REG CTRLR BUCK 20TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 141003-LM27241MTC/NOPB | LM27241MTC/NOPB | LM27241MTC/NOPB | LM27241MTC/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM27241MTC/NOPB | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 20-TSSOP | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start |