Texas Instruments 10MA Voltage Regulator IC LM2682MX

Description
IC REG SWTCHD CAP INV 10MA 8SOIC Product overview: LM2682MX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2682MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG SWTCHD CAP INV 10MA 8SOIC Product overview: LM2682MX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2682MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MA Voltage Regulator IC
739-LM2682MX
10MA Voltage Regulator IC 739-LM2682MX
IC REG SWTCHD CAP INV 10MA 8SOIC Product overview: LM2682MX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2682MX can be used for catalog matching and distributor lookup.

IC REG SWTCHD CAP INV 10MA 8SOIC Product overview: LM2682MX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2682MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2682MX - 071118-LM2682MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2682MX
071118-LM2682MX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2682MX 071118-LM2682MX
Manufacturer: Texas Instruments Win Source Part Number: 071118-LM2682MX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 6kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 10mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Ratiometric Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071118-LM2682MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 6kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 10mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2682MX 071118-LM2682MX
Product Name 10MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2682MX
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOIC; Other; 8-SOIC
IOUT 0.0100 amps 0.0100 amps
VIN 5.5 volts 5.5 volts
fsw 6 kHz 6 kHz
Unlock Full Specs
to access all available technical data