Texas Instruments High-Performance Analog 1.5A TSSOP Voltage Regulator IC LM2695MHX

Description
1.5A SWITCHING REGULATOR, PDSO14, PLASTIC, TSSOP-14 Product overview: LM2695MHX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2695MHX can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.5A SWITCHING REGULATOR, PDSO14, PLASTIC, TSSOP-14 Product overview: LM2695MHX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2695MHX can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2695MHX is a high voltage step-down switching regulator capable of delivering up to 1.25A to the load. It operates within an input voltage range of 8V to 30V and features an integrated 33V N-channel buck switch, eliminating the need for external components for loop compensation. The device is designed for high efficiency and fast transient response, maintaining a constant operating frequency regardless of load current and input voltage variations. Key features include adjustable output voltage, a precision internal reference, and built-in protections such as thermal shutdown and under-voltage lockout. The LM2695MHX is available in two package options: a thermally enhanced 10-pin WSON and a 14-pin HTSSOP, both of which include an exposed thermal pad for improved heat dissipation. This regulator is suitable for applications such as point-of-load regulation and telecommunications.

Datasheet Summary
Powered by GS/AI

The LM2695MHX is a high voltage step-down switching regulator capable of delivering up to 1.25A to the load. It operates within an input voltage range of 8V to 30V and features an integrated 33V N-channel buck switch, eliminating the need for external components for loop compensation. The device is designed for high efficiency and fast transient response, maintaining a constant operating frequency regardless of load current and input voltage variations. Key features include adjustable output voltage, a precision internal reference, and built-in protections such as thermal shutdown and under-voltage lockout. The LM2695MHX is available in two package options: a thermally enhanced 10-pin WSON and a 14-pin HTSSOP, both of which include an exposed thermal pad for improved heat dissipation. This regulator is suitable for applications such as point-of-load regulation and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A TSSOP Voltage Regulator IC
739-LM2695MHX
1.5A TSSOP Voltage Regulator IC 739-LM2695MHX
1.5A SWITCHING REGULATOR, PDSO14, PLASTIC, TSSOP-14 Product overview: LM2695MHX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2695MHX can be used for catalog matching and distributor lookup.

1.5A SWITCHING REGULATOR, PDSO14, PLASTIC, TSSOP-14 Product overview: LM2695MHX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2695MHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2695MHX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2695MHX-ND
Voltage Regulators - DC DC Switching Regulators LM2695MHX-ND
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2695MHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2695MHX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2695MHX
IC REG BUCK ADJ 1.25A 14HTSSOP

IC REG BUCK ADJ 1.25A 14HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2695MHX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2695MHX
PMIC - Voltage Regulators - DC DC Switching Regulators LM2695MHX
IC REG BUCK ADJ 1.25A 14HTSSOP

IC REG BUCK ADJ 1.25A 14HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2695MHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2695MHX
Voltage Regulators - DC DC Switching Regulators LM2695MHX
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.25A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM2695MHX LM2695MHX-ND LM2695MHX LM2695MHX LM2695MHX
Product Name 1.5A TSSOP Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width)
Output Voltage 24 volts 2.5 to 24 volts 2.5 volts 2.5 to 24 volts
IOUT 1.25 amps 1.25 amps 1.25 amps 1.25 amps 1.25 amps
VIN 30 volts 8 to 30 volts 8 to 30 volts
Unlock Full Specs
to access all available technical data