Boost Switching Regulator IC Positive Adjustable 5V 1 Output 800mA (Switch) SC-74A, SOT-753
1.25A SWITCHING REGULATOR, 1900kHz SWITCHING FREQ-MAX, PDSO5, PLASTIC, SOT-23, 5 PIN Product overview: LM27313XMFX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 1900kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, 1900kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM27313XMFX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092213-LM27313XMFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 800mA (Switch)
Family Name: LM27313
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 5V
Maximum Output Voltage: 28V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LM27313XQMF; LM27313XQMFX; LM27313XQMF/NOPB; SC4503TSKTRT;
Introduction Date: December 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC REG BOOST ADJ 800MA SOT23-5
IC REG BOOST ADJ 800MA SOT23-5
IC REG BOOST ADJ 800MA SOT23-5
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 800mA (Switch) SC-74A, SOT-753
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM27313XMFX-ND | 739-LM27313XMFX | 092213-LM27313XMFX | LM27313XMFX | LM27313XMFX | LM27313XMFX | LM27313XMFX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.25A 1900kHz SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM27313XMFX | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost; Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 5 to 28 volts | 28 volts | 5 volts | 5 volts | 5 volts | 5 to 28 volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |